5145246-1

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5145246-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5145246-1
Details for TE Store
5145246-1
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board
Buy Directly from TE Store (855 in Stock)
$4.1700 per unit
Series Information for 5145246-1 - TE Connectivity
  • Status: Active
  • Product Code: 2282
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

CONNECTOR ASSEMBLY, DUAL POSIT

Specifications

Bus Width:
64 Bit
PCB Retention Feature Material:
Brass
PCB Retention Feature Plating Material:
Tin
Beschichtungsmaterial der PCB-Arretierung:
Tin
Product Weight:
21.025g
PCB Mount Orientation:
Vertical
Number of Hold-Downs:
3
Ejector:
Without
Number of Positions:
184
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
Connector Height:
.55in, 13.97mm
コネクタの高さ:
13.97mm
Connector Length:
128mm, 5.039in
Connector Width:
8.88mm, .35in
PCB Thickness (Accepted):
.062in, 1.57mm
Operating Voltage:
203VAC
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Natural
Housing Material:
High Temperature Thermoplastic
Bus Type:
PCI
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Hold-Down Post
Circuit Application:
Signal
Packaging Method:
Box
実装方法:
Box
Packaging Quantity:
32
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 245°C

Alternate Descriptions

RS Components
Edge connector
Avnet America
Conn Card Edge SKT 184 POS 1.27mm Solder ST SMD
Allied Electronics, Inc
0.05 Series, Female Edge Connector SMT, 184 Way, 2 Row, 1.27mm Pitch
Avnet Europe
Conn Card Edge SKT 184 POS 1.27mm Solder ST SMD
TE Store
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board;Number of Positions:184;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Contact Mating Area Plating Material Thickness:30 µin Board-to-Board 184 1.27 mm .05" | Pci & Pci Express Connector | TE Connectivity
Future Electronics
184 Position Dual Row 1.27 mm Vertical Surface Mount PCI Card Edge Connector
RS Components UK
Edge connector
RS Components DE
TE Connectivity Platinenstecker, Serie 0.05, 1.27mm, 184-polig, 2-reihig, gerade, Buchse Gender : Female Montagetyp : Oberflächenmontage Anschlussart : Löten Kontaktbeschichtung : Gold über Nickel Kontaktmaterial : Phosphor Bronze Betriebsspannung : 203 V ac Gehäusematerial : Thermoplast Tiefe : 15.49mm Länge : 128mm Betriebstemperatur max. : +85°C, MPN: 5145246-1
RS Components HK
Edge connector
RS Components JP
Edge connector
RS Components FR
Edge connector
RS Components CN
Edge connector
RS Components ES
Edge connector
RS Components NL
Edge connector
RS Components NO
Edge connector

Similar Products

Details for TE Store
5145246-1
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board
Buy Directly from TE Store (855 in Stock)
$4.1700 per unit
Series Information for 5145246-1 . - TE Connectivity
RoHS Compliant

Description

CARD EDGE CONN DUAL SIDE 184 POS SMD

Specifications

Product Range:
PCI Series
No. of Contacts:
184Contacts
Pitch Spacing:
1.27mm
Gender:
Receptacle
Contact Termination Type:
Surface Mount
No. of Rows:
2Rows
Row Pitch:
-
Contact Material:
Phosphor Bronze
Contact Plating:
Gold Plated Contacts
SVHC:
No SVHC (27-Jun-2018)
Card Edge / Backplane Connector Type:
Card Edge

Alternate Descriptions

RS Components
Edge connector
Avnet America
Conn Card Edge SKT 184 POS 1.27mm Solder ST SMD
Allied Electronics, Inc
0.05 Series, Female Edge Connector SMT, 184 Way, 2 Row, 1.27mm Pitch
Avnet Europe
Conn Card Edge SKT 184 POS 1.27mm Solder ST SMD
TE Store
CONNECTOR ASSEMBLY, DUAL POSIT Connector System:Board-to-Board;Number of Positions:184;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Contact Mating Area Plating Material Thickness:30 µin Board-to-Board 184 1.27 mm .05" | Pci & Pci Express Connector | TE Connectivity
Future Electronics
184 Position Dual Row 1.27 mm Vertical Surface Mount PCI Card Edge Connector
RS Components UK
Edge connector
RS Components DE
TE Connectivity Platinenstecker, Serie 0.05, 1.27mm, 184-polig, 2-reihig, gerade, Buchse Gender : Female Montagetyp : Oberflächenmontage Anschlussart : Löten Kontaktbeschichtung : Gold über Nickel Kontaktmaterial : Phosphor Bronze Betriebsspannung : 203 V ac Gehäusematerial : Thermoplast Tiefe : 15.49mm Länge : 128mm Betriebstemperatur max. : +85°C, MPN: 5145246-1
RS Components HK
Edge connector
RS Components JP
Edge connector
RS Components FR
Edge connector
RS Components CN
Edge connector
RS Components ES
Edge connector
RS Components NL
Edge connector
RS Components NO
Edge connector