5145168-8

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5145168-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5145168-8
Series Information for 5145168-8 - TE Connectivity
  • Status: Active
  • Product Code: 7829
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

CONNECTOR ASSEMBLY, DUAL POSIT

Specifications

Product Weight:
17.65g
Beschichtungsmaterial der PCB-Arretierung:
Tin
Bus Width:
64 Bit
PCB Retention Feature Plating Material:
Tin
PCB Retention Feature Material:
Brass
Number of Hold-Downs:
3
PCB Mount Orientation:
Vertical
Ejector:
Without
Number of Positions:
184
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.537µm
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
PCB Thickness (Accepted):
1.57mm, .062in
Connector Length:
128mm, 5.039in
Connector Width:
8.88mm, .35in
Connector Height:
.55in, 13.97mm
コネクタの高さ:
13.97mm
Operating Voltage:
203VAC
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Natural
Housing Material:
High Temperature Thermoplastic
Bus Type:
PCI
PCB Mount Retention Type:
Hold-Down Post
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Quantity:
35
Packaging Method:
Box
実装方法:
Box
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
3.18mm, .125in
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
CONNECTOR ASSEMBLY, DUAL POSITIONS, .050
Avnet America
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole
Richardson RFPD
CARD-EDGE AND BACKPLANE CONNECTOR

Similar Products