5145167-4

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5145167-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5145167-4
Details for TE Store
5145167-4
STANDARD EDGE .050 SERIES 60 DUAL ASSY Connector System:Board-to-Board
Buy Directly from TE Store (378 in Stock)
$3.1800 per unit
Series Information for 5145167-4 - TE Connectivity
  • Status: Active
  • Product Code: 7829
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

STANDARD EDGE .050 SERIES 60 DUAL ASSY

Specifications

PCB Retention Feature Material:
Brass
Beschichtungsmaterial der PCB-Arretierung:
Tin
Product Weight:
13.176g
Bus Width:
32 Bit
PCB Retention Feature Plating Material:
Tin
PCB Mount Orientation:
Vertical
Number of Hold-Downs:
2
Number of Positions:
120
Ejector:
Without
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material Thickness:
2.537µm
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Connector Length:
84.84mm, 3.34in
Connector Height:
13.97mm, .55in
Connector Width:
.35in, 8.88mm
PCB Thickness (Accepted):
1.57mm, .062in
コネクタの高さ:
13.97mm
Operating Voltage:
203VAC
Housing Color:
Natural
Centerline (Pitch):
1.27mm, .05in
Housing Material:
High Temperature Thermoplastic
Bus Type:
PCI
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Hold-Down Post
Circuit Application:
Signal
Packaging Quantity:
35
Packaging Method:
Box
実装方法:
Box
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Post & Tail Length:
2.54mm, .1in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-67 – 185°F, -55 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

RS Components
Connector 120 way PCI Card Edge
Newark Electronics
CONNECTOR ASSEMBLY DUAL POSIT
Avnet America
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole
Allied Electronics, Inc
Female Edge Connector, Through Hole Mount, 120 Way, 2 Row, 1.27mm Pitch, 1A
Avnet Europe
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole
Avnet Asia
Conn Card Edge SKT 120 POS 1.27mm Solder ST Thru-Hole
Richardson RFPD
CARD-EDGE AND BACKPLANE CONNECTOR
TE Store
STANDARD EDGE .050 SERIES 60 DUAL ASSY Connector System:Board-to-Board;Number of Positions:120;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Termination Post & Tail Length:2.54 mm Board-to-Board 120 1.27 mm .05" | Pci & Pci Express Connector | TE Connectivity
Future Electronics
1.27 mm 120 Position Receptacle Through Hole Solder PCI & PCI Express Connector
RS Components UK
Connector 120 way PCI Card Edge
RS Components DE
TE Connectivity Platinenstecker, 1.27mm, 120-polig, 2-reihig, gerade, Buchse Gender : Female Montagetyp : Durchsteckmontage Anschlussart : Löten Kontaktbeschichtung : Gold über Nickel Kontaktmaterial : Phosphor Bronze Nennstrom : 1A Betriebsspannung : 203 V ac Gehäusematerial : Thermoplast Kartentyp : PCI Tiefe : 8.89mm Länge : 84.84mm, MPN: 5145167-4
RS Components HK
Connector 120 way PCI Card Edge
RS Components JP
PCIカードエッジ,コネクタ
RS Components FR
Connector 120 way PCI Card Edge
RS Components CN
Connector 120 way PCI Card Edge
RS Components ES
Connector 120 way PCI Card Edge
RS Components NL
Connector 120 way PCI Card Edge
RS Components NO
Connector 120 way PCI Card Edge

Similar Products