Prices starting from US$2.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$4.17 |
18,112
|
Buy Now | |
Newark Electronics | US$4.96 |
18,112
|
Buy Now | |
Rapid Electronics | US$4.29 |
18,112
|
Buy Now | |
Chip One Stop | US$2.95 |
18,112
|
Buy Now | |
Farnell | US$4.44 |
14,500
|
Buy Now | |
TE Store | US$4.85 |
1,970
|
Buy Now | |
Future Electronics | US$3.76 |
-
|
Buy Now | |
Avnet America | US$3.43 |
-
|
Buy Now | |
RS Americas | US$4.22 |
-
|
Buy Now | |
Boersig | US$4.42 |
-
|
Buy Now |
Product Weight | 12.58g |
---|---|
Bus Width | 64 Bit |
Number of PCB Mount Retention Features | 3 |
Ejector | Without |
Number of Positions | 184 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
コネクタの高さ | 13.97mm |
Connector Width | .35in, 8.88mm |
Connector Length | 5.039in, 128mm |
Connector Height | .55in, 13.97mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Operating Voltage | 203VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 35 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Pci Express/Pci Conn Pci 92P Dual 3.18Mm 3.3V 64 |Amp Te Connectivity 5145165-8 | Newark Electronics |
PCI Express/PCI Conn PCI 92P DUAL 3.18mm 3.3V 64 | Rapid Electronics |
TE Connectivity - AMP Connector CONNECTOR ASSEMBLY 92 DUAL POS | Distrelec |
CARD EDGE CONN, DUAL SIDE, 184 POS, THT | Farnell |
CONNECTOR ASSEMBLY, 92 DUAL POSITION, .0 Connector System: Board-to-Board Number of Positions: 184 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Termination Post & Tail Length: 3.18 mm Board-to-Board 184 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145165-8 | Internal Number: 5145165-8 | .05" | TE Connectivity | TE Store |
184 Position 1.27 mm Receptacle Through Hole Solder PCI & PCI Express Connector | Future Electronics |
Conn Card Edge SKT 184 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Conn, Card Edge, Thermoplastic, White, 92 Dual Pos., Gold Cont., PCI | TE Connectivity 5145165-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | 5145165 Series |
RoHS: | Unknown |
Product Range | 5145165 Series |
---|---|
No. of Contacts | 184Contacts |
Pitch Spacing | 1.27mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 5145165-8?
Additional datasheets, footprints and schematics for 5145165-8 are listed on our Part Details page. You can also find images and similar parts to 5145165-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145165-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145165-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145165-8 fall under?
The 5145165-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145165-8 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145165-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145165-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145165-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5145165-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145165-8 often in real-time on the comparison pages.
What if I can't find stock of 5145165-8?
You can fill out our help required form which you can use to request a quote for 5145165-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.