Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5145098-1,
CA8114-000 |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.47
|
No stock
|
Buy Now | |
Avnet America
from US$4.13
|
1,888
in stock
|
Buy Now | |
Rapid Electronics
from US$4.47
|
656
in stock
|
Buy Now | |
Distrelec
from US$4.47
|
640
in stock
|
Buy Now | |
TE Store
from US$5.97
|
52
in stock
|
Buy Now | |
Farnell
from US$5.23
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$5.30
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.30
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$4.21
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now | |
element14
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$4.63
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Product Weight | 14.353g |
Bus Width | 32 Bit |
PCB Retention Feature Plating Material | Tin |
Beschichtungsmaterial der PCB-Arretierung | Tin |
Ejector | Without |
Number of Positions | 120 |
Number of Hold-Downs | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Accepted) | .62mm, .024in |
コネクタの高さ | 15.49mm |
Connector Height | 15.49mm, .61in |
Connector Width | .014in, .35mm |
Connector Length | .135in, 3.44mm |
Operating Voltage | 203VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
Packaging Quantity | 32 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn PCI Express Card SKT 120 POS 1.27mm Solder ST SMD | Avnet America |
PCI Express/PCI Conn PCI 60P DUAL SMT 32 BIT | Rapid Electronics |
TE Connectivity - AMP Connector CONNECTOR ASSEMBLY DUAL PIT | Distrelec |
CONNECTOR ASSEMBLY, DUAL POSIT Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Contact Mating Area Plating Material Thickness: 30 µin Board-to-Board 120 .05" 1.27 mm | Pci & Pci Express (Pcie) Connector | Part Number: 5145098-1 | Internal Number: 5145098-1 | Alias Number: AMP-0-5145098-1 | .05" | TE Connectivity | TE Store |
CARD EDGE CONN, DUAL SIDE, 120P, SOLDER | Farnell |
Pci Express/Pci Conn Pci 60P Dual Smt 32 Bit |Amp Te Connectivity 5145098-1 | Newark Electronics |
CONNECTOR ASSEMBLY, DUAL POSIT | Heilind Electronics |
Connector 120 way PCI Card Edge | RS |
1.27 mm 120 Position Receptacle Surface Mount Solder PCI & PCI Express Connector | Future Electronics |
Conn, Card Edge, Thermoplastic, White, 60 Dual Pos., Gold Cont., PCI | TE Connectivity 5145098-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 120POS, SMD | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PCI Series |
RoHS: | Unknown |
Product Range | PCI Series |
---|---|
No. of Contacts | 120Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1.27mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 5145098-1?
Additional datasheets, footprints and schematics for 5145098-1 are listed on our Part Details page. You can also find images and similar parts to 5145098-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145098-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145098-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145098-1 fall under?
The 5145098-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145098-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145098-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145098-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145098-1 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Distrelec, TE Store and Farnell have stock available or on a lead time for 5145098-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145098-1 often in real-time on the comparison pages.
What if I can't find stock of 5145098-1?
You can fill out our help required form which you can use to request a quote for 5145098-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.