Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 0.05" |
---|---|
External Diameter | 0.365" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
Accessory Type | Transistor Mount |
For Use With | TO-5 Transistors |
Transistor Mount, 0.365Mm, Nylon 6.6 | Newark Electronics |
Round TO-5 Mount 4 Leads 0.365 in X 0.05 in Thick Nylon White PERM-O-PADS | Future Electronics |
Where can I find additional details, specifications and documents for a 514-050?
Additional datasheets, footprints and schematics for 514-050 are listed on our Part Details page. You can also find images and similar parts to 514-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514-050 fall under?
The 514-050 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 514-050 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514-050 you can contact the distributor directly for product support, shipping queries etc.
Is the 514-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514-050 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 514-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514-050 often in real-time on the comparison pages.
What if I can't find stock of 514-050?
You can fill out our help required form which you can use to request a quote for 514-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.