Bag Type | Tool |
---|---|
Bag Material | Nylon |
External Height - Imperial | 7" |
External Height - Metric | 177.8mm |
External Width - Imperial | 4.25" |
External Width - Metric | 108mm |
External Depth - Imperial | 12.5" |
External Depth - Metric | 317.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Zipper Bag, Cordura Ballistic Nylon, Black,12-1/2"x7" (318x178mm),0.24 Lb (109g) | Klein Tools 5139B | RS Americas |
Tool Bag, Zipper, 0.24Lb, Black | Newark Electronics |
ZIPPER BAG, NYLON, BLACK | element14 |
Where can I find additional details, specifications and documents for a 5139B?
Additional datasheets, footprints and schematics for 5139B are listed on our Part Details page. You can also find images and similar parts to 5139B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5139B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5139B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5139B fall under?
The 5139B is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 5139B when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5139B you can contact the distributor directly for product support, shipping queries etc.
Is the 5139B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5139B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5139B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5139B often in real-time on the comparison pages.
What if I can't find stock of 5139B?
You can fill out our help required form which you can use to request a quote for 5139B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.