Status: | Unknown |
---|---|
Series: | 51387 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
384
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
16,960
in stock
|
Buy Now | |
Farnell
from US$1.17
|
8,000
in stock
|
Buy Now | |
CoreStaff
from US$0.53
|
5,634
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
989
in stock
|
Buy Now | |
element14
from US$1.22
|
989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.15
|
81
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 51387 Series |
SVHC | No SVHC (15-Jan-2019) |
USB CONN, 2.0, MINI USB TYPE B, RCPT | Farnell |
USB SER MINI-B REC HSG ASSY5C TEMBSTPPKG | Heilind Electronics |
USB ON THE GO MINI B RECEPT | TTI Europe |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
OTG R/A SMT Mini-B USB receptacle | RS |
Socket | Transfer Multisort Elektronik |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
OTG R/A SMT Mini-B USB receptacle | Molex Incorporated 51387-0578 | RS Americas |
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, Short Body, Surface Mount Solder Tails and Through Hole Shell Tabs, with Cover Tape, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 51387-0578?
Additional datasheets, footprints and schematics for 51387-0578 are listed on our Part Details page. You can also find images and similar parts to 51387-0578 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51387-0578 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51387-0578 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51387-0578 fall under?
The 51387-0578 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 51387-0578 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51387-0578 you can contact the distributor directly for product support, shipping queries etc.
Is the 51387-0578 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51387-0578 have stock available?
Authorised distributors including Chip One Stop, Farnell, CoreStaff, Heilind Electronics and TTI Europe have stock available or on a lead time for 51387-0578.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51387-0578 often in real-time on the comparison pages.
What if I can't find stock of 51387-0578?
You can fill out our help required form which you can use to request a quote for 51387-0578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.