Status: | Unknown |
---|---|
Series: | SlimStack 51338 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
23,057
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
245,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
245,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
107,500
in stock
|
Buy Now | |
element14
from US$1.58
|
23,057
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 51338 Series |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Pitch Spacing | 0.4mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Molex Board to Board & Mezzanine Connectors 24 | Distrelec |
Mezzanine Conn, Rcpt, 24Pos, 2Row, 0.4Mm | Newark Electronics |
MEZZANINE CONN, RCPT, 24POS, 2ROW, 0.4MM | element14 |
Conn Board to Board RCP 24 POS 0.4mm Solder ST SMD Embossed T/R | Avnet America |
0.4BtB RecHsgAssyJ-BendTl 24CktEmbsTpPkg | Molex Incorporated 51338-2474 | RS Americas |
SLIMSTACK BOARD-TO-BOARD | TTI Europe |
Where can I find additional details, specifications and documents for a 51338-2474?
Additional datasheets, footprints and schematics for 51338-2474 are listed on our Part Details page. You can also find images and similar parts to 51338-2474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51338-2474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51338-2474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51338-2474 fall under?
The 51338-2474 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 51338-2474 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51338-2474 you can contact the distributor directly for product support, shipping queries etc.
Is the 51338-2474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51338-2474 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 51338-2474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51338-2474 often in real-time on the comparison pages.
What if I can't find stock of 51338-2474?
You can fill out our help required form which you can use to request a quote for 51338-2474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.