Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.26
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | - |
Knob Material | - |
Knob / Dial Style | Finger Grip |
Knob Diameter | 40mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SOFT TOUCH HANDWHEEL MALE, M6X25 | Farnell |
Where can I find additional details, specifications and documents for a 5131080?
Additional datasheets, footprints and schematics for 5131080 are listed on our Part Details page. You can also find images and similar parts to 5131080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5131080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5131080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5131080 fall under?
The 5131080 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5131080 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5131080 you can contact the distributor directly for product support, shipping queries etc.
Is the 5131080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5131080 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5131080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5131080 often in real-time on the comparison pages.
What if I can't find stock of 5131080?
You can fill out our help required form which you can use to request a quote for 5131080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.