Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$324.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$324.51
|
No stock
|
Buy Now |
Supply Voltage Min | 110V |
---|---|
Supply Voltage Max | 415V |
Armature Current Max | 8A |
Armature Voltage Max | 320VDC |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 85mm |
External Length / Height | 240mm |
External Width | 160mm |
For Use With | Permanent Magnet or Wound Field DC Motor |
Output Current Max | 8A |
Output Voltage Max | 320V |
Output Voltage Min | 90V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage Range | 110V to 115V 220V to 240V 380V to 415V |
CONTROLLER, DC MOTOR, 8A | Farnell |
Where can I find additional details, specifications and documents for a 512C8?
Additional datasheets, footprints and schematics for 512C8 are listed on our Part Details page. You can also find images and similar parts to 512C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512C8 fall under?
The 512C8 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 512C8 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512C8 you can contact the distributor directly for product support, shipping queries etc.
Is the 512C8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512C8 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 512C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512C8 often in real-time on the comparison pages.
What if I can't find stock of 512C8?
You can fill out our help required form which you can use to request a quote for 512C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.