Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5129894001,
6-1194030-3 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.69
|
450
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
16,800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
450
in stock
|
Buy Now | |
Farnell
from US$2.54
|
450
in stock
|
Buy Now | |
Future Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Sager
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 3mm, .118in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .75mm, .03in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Resistant To | Mechanical Damage, Fluids, Strain |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Heat Shrink Tubing And Sleeves Hs-Tbg 9/3 Mm Bk |Raychem Te Connectivity 5129894001 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 9/3 mm BK | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing and Sleeves CGPT-9/3-0-SP | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-9/3-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5129894001?
Additional datasheets, footprints and schematics for 5129894001 are listed on our Part Details page. You can also find images and similar parts to 5129894001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5129894001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5129894001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5129894001 fall under?
The 5129894001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5129894001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5129894001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5129894001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5129894001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5129894001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5129894001 often in real-time on the comparison pages.
What if I can't find stock of 5129894001?
You can fill out our help required form which you can use to request a quote for 5129894001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.