Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-94260(S20),
3-1200218-5 |
Color | Transparent |
---|---|
Number of Underground Cables (Max) | 3 |
Wires per Cable (Max) | 5 |
Number of Luminaire Cables (Max) | 4 |
Number of Fuses | 2 |
Pinning | L1, L2, L3, (N), PE(N) |
Terminal Type | Mantle |
Pole Diameter (Min) | 84mm |
Cable Cross-Section (Max) | 18mm² |
Door Width (Min) | 70mm |
Door Height (Min) | 240mm |
Voltage Rating | 400V |
CSA Certified | No |
UL Rating | no |
Standards | VDE 0660-505 |
Enclosure Rating | IP44 |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Halogen Free | Yes |
Application | Inside of Lighting Poles |
UV-Stabilized | No |
Product Use | Connection, Protection of Luminaires |
Other Colors Available | No |
Product Availability | AMERICAS, ANZPAC, EMEA, China, ASIA |
Underground Cable Type | Plastic Insulated |
Product Family | EKM-2020 |
Fuse Type | D01 |
Product Type | Street Lighting Fuse Box |
Environmental Resistance | -25 – 55°C |
Street Lighting Fuse Box, 4 Fuse Rohs Compliant: Yes |Corcom Te Connectivity 512986-000 | Newark Electronics |
STREET LIGHTING FUSE BOX, 4 FUSE | element14 |
Street Lighting Fuse Box, D01 Fuse, 2 Fuses, 400 V, 240 mm X 70 mm | Avnet America |
Where can I find additional details, specifications and documents for a 512986-000?
Additional datasheets, footprints and schematics for 512986-000 are listed on our Part Details page. You can also find images and similar parts to 512986-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512986-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512986-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512986-000 fall under?
The 512986-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to 512986-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512986-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 512986-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512986-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Avnet America have stock available or on a lead time for 512986-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512986-000 often in real-time on the comparison pages.
What if I can't find stock of 512986-000?
You can fill out our help required form which you can use to request a quote for 512986-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.