Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
1,099
|
Buy Now | |
element14 | US$0.31 |
1,519
|
Buy Now | |
Newark Electronics | US$0.19 |
1,513
|
Buy Now | |
Future Electronics | US$0.26 |
1,512
|
Buy Now | |
RS Americas | US$0.19 |
371
|
Buy Now | |
Heilind Electronics | US$0.25 |
75
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
25
|
Buy Now | |
Rutronik | US$0.22 |
-
|
Buy Now | |
Carlton-Bates | US$0.30 |
-
|
Buy Now | |
Sager | US$0.15 |
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Green |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
TEST POINT, PCB, GREEN, THROUGH HOLE | element14 |
Test Point, Pcb, Green, Through Hole | Newark Electronics |
Multipurpose Green Color Keyed Through Hole Test Point | Future Electronics |
Test Point MultiPurpose THM .445 L .125 OD Heat Resistant Nylon 46 Green | Keystone Electronics 5126 | RS Americas |
PCB TEST PT,GRN,TH,AG | Heilind Electronics |
TEST POINT THM GREEN | Rutronik |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks .445 GRN TEST POINT | Sager |
Carrying Case Material | Leather |
---|---|
External Height | 8.75" |
External Width | 2" |
External Depth | 6" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5126?
Additional datasheets, footprints and schematics for 5126 are listed on our Part Details page. You can also find images and similar parts to 5126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5126 fall under?
The 5126 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5126 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5126 you can contact the distributor directly for product support, shipping queries etc.
Is the 5126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5126 have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Farnell and RS Americas have stock available or on a lead time for 5126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5126 often in real-time on the comparison pages.
What if I can't find stock of 5126?
You can fill out our help required form which you can use to request a quote for 5126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.