Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 50mm |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | - |
External Depth | 58mm |
Weight | 130g |
Male Thread Size | M10 |
Stem Length | 25mm |
Thread Size | M10 |
Stop, Progressive, Conical | Newark Electronics |
STOP, PROGRESSIVE, CONICAL | element14 |
Where can I find additional details, specifications and documents for a 512517?
Additional datasheets, footprints and schematics for 512517 are listed on our Part Details page. You can also find images and similar parts to 512517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 512517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 512517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 512517 fall under?
The 512517 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to 512517 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 512517 you can contact the distributor directly for product support, shipping queries etc.
Is the 512517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 512517 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 512517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 512517 often in real-time on the comparison pages.
What if I can't find stock of 512517?
You can fill out our help required form which you can use to request a quote for 512517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.