Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
909
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.15
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$5.30
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$78.66
|
-
|
Buy Now | |
RS Americas
from US$74.95
|
-
|
Buy Now | |
element14
from US$22.86
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Brown |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
0.015 x 0.032 inch Brown Color Multipurpose Through Hole Mount Test Point | Future Electronics |
TEST POINT, PCB, BROWN, THROUGH HOLE | Farnell |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks .445 BRN TEST POINT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Canvas |
---|---|
External Height | 8.5" |
External Width | 2.25" |
External Depth | 7.5" |
RoHS Compliant | NA |
Tool Pouch, Canvas, 7.5X2.25X8.5" | Newark Electronics |
Where can I find additional details, specifications and documents for a 5125?
Additional datasheets, footprints and schematics for 5125 are listed on our Part Details page. You can also find images and similar parts to 5125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5125 fall under?
The 5125 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5125 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5125 you can contact the distributor directly for product support, shipping queries etc.
Is the 5125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5125 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for 5125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5125 often in real-time on the comparison pages.
What if I can't find stock of 5125?
You can fill out our help required form which you can use to request a quote for 5125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.