Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 3 |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Signal Positions | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 0 |
Interface Type | 2mm HM |
Contact Termination Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 10A |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 48VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Gray |
Centerline (Pitch) | .118in, 3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Blade |
Product Type | Header |
Connector System | Board-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Upm R/A Header Std 3P Conn, Sequence Sll |Amp Te Connectivity 5120938-1 | Newark Electronics |
Conn Power HDR 3 POS Press RA Thru-Hole 1Port | Avnet America |
Special Order: UPM R/A Header STD 3P Conn, Sequence SLL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Header Plug Board-to-Board 3 | Rectangular Power Connector | Part Number: 5120938-1 | Internal Number: 5120938-1 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5120938-1?
Additional datasheets, footprints and schematics for 5120938-1 are listed on our Part Details page. You can also find images and similar parts to 5120938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120938-1 fall under?
The 5120938-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120938-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120938-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5120938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120938-1 often in real-time on the comparison pages.
What if I can't find stock of 5120938-1?
You can fill out our help required form which you can use to request a quote for 5120938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.