Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.83
|
1,141
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
1,141
in stock
|
Buy Now | |
Rapid Electronics
from US$2.38
|
1,141
in stock
|
Buy Now | |
Chip One Stop
from US$2.83
|
1,141
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
TE Store
from US$3.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Component Base Material | Zinc Alloy Die Casting |
Keying & Polarized Position Locations | 315° |
Guide Hardware | With |
Mating Alignment | With |
Mounting Angle | Vertical |
Screw & Hole Thread Size | M2.5 |
Mating Alignment Type | Keyed |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Socket Module |
Interface Type | 2mm HM |
High Speed/Modular Conn Upm Keyed Guide Module |Amp Te Connectivity 5120913-8 | Newark Electronics |
High Speed/Modular Conn UPM KEYED GUIDE MODULE | Rapid Electronics |
TE Connectivity UPM KEYED GUIDE MODULE High Speed / Modular Connectors UPM KEYED GUIDE MODULE | Distrelec |
UPM Series Conn Guide Module Keyed 8 Pos Backplane Connector | Future Electronics |
Connector Accessories Guide Module | Avnet America |
Special Order: UPM KEYED GUIDE MODULE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 5120913-8 | Internal Number: 5120913-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Module |
---|---|
For Use With | Universal Power Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5120913-8?
Additional datasheets, footprints and schematics for 5120913-8 are listed on our Part Details page. You can also find images and similar parts to 5120913-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120913-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120913-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120913-8 fall under?
The 5120913-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5120913-8 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120913-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120913-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120913-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5120913-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120913-8 often in real-time on the comparison pages.
What if I can't find stock of 5120913-8?
You can fill out our help required form which you can use to request a quote for 5120913-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.