Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$57.48
|
815
in stock
|
Buy Now | |
Powell Electronics
from US$61.82
|
3,732
in stock
|
Buy Now | |
Newark Electronics
from US$62.40
|
815
in stock
|
Buy Now | |
Rapid Electronics
from US$45.40
|
815
in stock
|
Buy Now | |
Chip One Stop
from US$38.70
|
815
in stock
|
Buy Now | |
Farnell
from US$53.42
|
660
in stock
|
Buy Now | |
TE Store
from US$60.20
|
2
in stock
|
Buy Now | |
Future Electronics
from US$48.71
|
-
|
Buy Now | |
Avnet America
from US$47.42
|
-
|
Buy Now | |
RS Americas
from US$66.55
|
-
|
Buy Now | |
Boersig
from US$48.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Positions | 100 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Columns | 10 |
Number of Rows | 10 |
Stackable | No |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .5µm, 19.68µin |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.15A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
Connector Height | .47in, 11.95mm |
PCB Hole Diameter | .05mm, .002in |
コネクタの高さ | 11.95mm |
Connector Width | 21.1mm, .831in |
Connector Length | 1.003in, 25.48mm |
Row-to-Row Spacing | .078in, 2mm |
PCB Thickness (Recommended) | 1.4mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Module Type | Center |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Unshrouded |
Sealable | No |
Product Type | Connector |
Number of Differential Pairs per Column | 5 |
Termination Post & Tail Length | .055in, 2.1mm, .083in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
High Speed/Modular Conn Rcpt 100Pos R/A Au 2Mm |Amp Te Connectivity 5120790-1 | Newark Electronics |
High Speed/Modular Conn RCPT 100POS R/A AU 2mm | Rapid Electronics |
TE Connectivity ZP HS3 DB 10R REC 100P CT PD High Speed / Modular Connectors RCPT 100POS R/A AU 2mm Hard Metric | Distrelec |
ZP HS3 DB 10R REC 100P CT PD Number of Positions: 100 Row-to-Row Spacing: 2 mm Row-to-Row Spacing: .078 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 100 2 mm .078" With | Part Number: 5120790-1 | Internal Number: 5120790-1 | TE Connectivity | TE Store |
Conn Hard Metric RCP 100 POS 2mm Press Fit RA Thru-Hole | Avnet America |
ZP HS3 DB 10R REC 100P CT PD | TE Connectivity 5120790-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 100Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 10Rows |
Row Pitch | 2mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5120790-1?
Additional datasheets, footprints and schematics for 5120790-1 are listed on our Part Details page. You can also find images and similar parts to 5120790-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120790-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120790-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120790-1 fall under?
The 5120790-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120790-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120790-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120790-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120790-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5120790-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120790-1 often in real-time on the comparison pages.
What if I can't find stock of 5120790-1?
You can fill out our help required form which you can use to request a quote for 5120790-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.