Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin Style | Compliant |
---|---|
Stackable | No |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Columns | 10 |
Number of Positions | 100 |
Number of Rows | 10 |
Contact Length | .322in, 8.2mm |
Contact Mating Area Plating Material Thickness | 19.68µin, .5µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 1.8mm, .071in |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | 1.15A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Connector Length | 24.91mm, .981in |
PCB Hole Diameter | .002in, .05mm |
Connector Height | .464in, 11.8mm |
Row-to-Row Spacing | 3.5mm, .138in |
PCB Thickness (Recommended) | 1.4mm |
Connector Width | 24mm, .945in |
コネクタの高さ | 11.8mm |
Operating Voltage | 250VAC |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Guide Hardware | Without |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Module Type | Center |
Product Type | Connector |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Partially Shrouded |
Connector Type | Header |
Sealable | No |
Connector System | Board-to-Board |
Number of Differential Pairs per Column | 5 |
Termination Post & Tail Length | .055in, .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Z-Pack Hs3 Hdr Asy 10R 100P,hl |Amp Te Connectivity 5120753-1 | Newark Electronics |
Conn Wire to Board HDR 100 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack Hs3 Hdr Asy 10R 100P, Hl | TE Connectivity 5120753-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5120753-1?
Additional datasheets, footprints and schematics for 5120753-1 are listed on our Part Details page. You can also find images and similar parts to 5120753-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120753-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120753-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120753-1 fall under?
The 5120753-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120753-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120753-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120753-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120753-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5120753-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120753-1 often in real-time on the comparison pages.
What if I can't find stock of 5120753-1?
You can fill out our help required form which you can use to request a quote for 5120753-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.