Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.78
|
21,424
in stock
|
Buy Now | |
Newark Electronics
from US$11.59
|
21,424
in stock
|
Buy Now | |
Rapid Electronics
from US$9.06
|
21,424
in stock
|
Buy Now | |
Chip One Stop
from US$5.71
|
21,424
in stock
|
Buy Now | |
Farnell
from US$18.34
|
17,145
in stock
|
Buy Now | |
RS Americas
from US$11.88
|
-
|
Buy Now |
Guide Pin Style | ESD/HDI |
---|---|
Stackable | No |
Number of Positions | 60 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Rows | 6 |
Number of Columns | 5 |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 19.68µin, .5µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Mating Area Length | 9.7mm, .382in |
Contact Length | .381in, 9.7mm |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1.15A |
Connector Width | 24mm |
Connector Length | .945in, 14.5mm, .571in |
Connector Height | 11.95mm, .47in |
Row-to-Row Spacing | 2mm, .078in |
PCB Thickness (Recommended) | 1.4mm |
PCB Hole Diameter | .001in, .05mm |
コネクタの高さ | 11.95mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester - GF |
Housing Color | Black |
Number of Shrouded Sides | 2 |
UL Flammability Rating | UL 94V-0 |
Guide Hardware | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Module Type | Left |
Connector Style | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Type | Header |
Make First / Break Last | No |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Number of Differential Pairs per Column | 3 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Z-Pack Hs3 Hdr Assy 30P Lh |Amp Te Connectivity 5120678-2 | Newark Electronics |
TE Connectivity Z-PACK HS3 HDR ASSY 30P LH High Speed / Modular Connectors Z-PACK HS3 HDR ASSY 30P LH | Distrelec |
Z-PACK HS3 HDR ASSY 30P LH | TE Connectivity 5120678-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 30Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Through Hole |
No. of Rows | 6Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5120678-2?
Additional datasheets, footprints and schematics for 5120678-2 are listed on our Part Details page. You can also find images and similar parts to 5120678-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120678-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120678-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120678-2 fall under?
The 5120678-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120678-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120678-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120678-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120678-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5120678-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120678-2 often in real-time on the comparison pages.
What if I can't find stock of 5120678-2?
You can fill out our help required form which you can use to request a quote for 5120678-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.