Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.76
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$27.08
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$25.41
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
360
in stock
|
Buy Now | |
Avnet America
from US$21.81
|
-
|
Buy Now | |
RS Americas
from US$40.91
|
-
|
Buy Now | |
TE Store
from US$57.74
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Number of Rows | 12 |
Number of Columns | 25 |
Number of Positions | 144 |
Rows Loaded | Fully Loaded |
PCB Mount Orientation | Vertical |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .7A |
Contact Mating Area Length | 11.2mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Module Length | 23.9mm |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 11 |
実装方法 | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Conn 2Mm Hm Hdr Asy 12 Row 144 Pos |Amp Te Connectivity 5120638-3 | Newark Electronics |
Hard Metric Conn 2MM HM HDR ASY 12 ROW 144 POS | Rapid Electronics |
TE Connectivity 2MM HM HDR ASY 12 ROW 144 POS Hard Metric Connectors 2MM HM HDR ASY 12 ROW 144 POS | Distrelec |
Conn Hard Metric M 144 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, Hm Hdr Asy,12 Row 144 Pos | TE Connectivity 5120638-3 | RS Americas |
Special Order: 2MM HM HDR ASY,12 ROW 144 POS PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 12 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 12 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5120638-3 | Internal Number: 5120638-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5120638-3?
Additional datasheets, footprints and schematics for 5120638-3 are listed on our Part Details page. You can also find images and similar parts to 5120638-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120638-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120638-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120638-3 fall under?
The 5120638-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120638-3 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120638-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120638-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120638-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5120638-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120638-3 often in real-time on the comparison pages.
What if I can't find stock of 5120638-3?
You can fill out our help required form which you can use to request a quote for 5120638-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.