Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 12 |
Number of Columns | 12 |
Number of Positions | 144 |
Rows Loaded | Fully Loaded |
Backplane Architecture | Midplane |
Contact Mating Area Plating Material Thickness | 20µin, .5µm |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Length | 3.33mm |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Performance Based |
端子の下地めっきの材料 | Nickel |
Module Length | 23.9mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Reduced |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Backplane Connector, Receptacle, 144 Position | Newark Electronics |
Conn Hard Metric F 144 POS 2mm Press Fit RA Thru-Hole | Avnet America |
12 ROW HM RA REC ASY 144P CTR | TE Connectivity 5120637-1 | RS Americas |
Special Order: 12 ROW HM RA REC ASY 144P CTR PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 12 Number of Rows: 12 Backplane Architecture: Midplane PCB Mount Receptacle ≤1 Gb/s 12 | Hard Metric Backplane Receptacle Connector: Mezzanine & 2Mm | Part Number: 5120637-1 | Internal Number: 5120637-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5120637-1?
Additional datasheets, footprints and schematics for 5120637-1 are listed on our Part Details page. You can also find images and similar parts to 5120637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120637-1 fall under?
The 5120637-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120637-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120637-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5120637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120637-1 often in real-time on the comparison pages.
What if I can't find stock of 5120637-1?
You can fill out our help required form which you can use to request a quote for 5120637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.