5120528-2 Part Information

Details for 5120528-2 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 2
Number of Columns 42
Board-to-Board Configuration Mezzanine
Number of Positions 84
Stackable Yes
PCB Mount Orientation Vertical
Contact Type Socket
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Current Rating (Max) 1A
Contact Layout Inline
Contact Shape & Form Square, Single Beam
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Stack Height 8mm, 9mm, .394in, 10mm
コネクタの高さ 5.37mm
Connector Width 3.81mm, 150in
Connector Length 44.22mm, 1.74in
Connector Height .211in, 5.37mm
Operating Voltage 250VAC
Insulation Resistance 2MΩ
Centerline (Pitch) .039in, 1mm
Mating Entry Location Top
Housing Color Black
Housing Material Thermoplastic
UL Rating Listed
UL Flammability Rating UL 94V-0
Industry Standard IEEE 1386
CSA File Number LR7189
CSA Certified Yes
Agency/Standard UL, CSA
UL File Number E28476
PCB Mount Retention Type None
PCB Mount Alignment Without
Mating Alignment Type None
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention Without
Mating Retention Without
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
実装方法 Tape & Reel
Packaging Quantity 650
Packaging Method Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 6537
Global Product Line: 314
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1FHR,84,30A/S,N,C,S08,09,10 | Newark Electronics
  • Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America
  • Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet Europe
  • 1FHR,84,30A/S,N,C,S08,09,10 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 84 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 84 | Free Height Receptacle Conn: Board-Board & Vertical & 84 & 1Mm | Part Number: 5120528-2 | Internal Number: 5120528-2 | 1 mm | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5120528-2?

Additional datasheets, footprints and schematics for 5120528-2 are listed in our Part Details tab. You can also find the 5120528-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5120528-2 in the Pricing & Inventory tab next to part details. You can view 5120528-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5120528-2 fall under?

The 5120528-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5120528-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5120528-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5120528-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5120528-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 5120528-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5120528-2 often in real-time on the comparison pages.

What if I can't find stock of 5120528-2?

You can fill out our help required form which you can use to request a quote for 5120528-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5120528-2

Loading...
Loading Results for 5120528-2