Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.54
|
1,066
in stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
1,066
in stock
|
Buy Now | |
Rapid Electronics
from US$4.65
|
1,066
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
1,066
in stock
|
Buy Now | |
Farnell
from US$5.20
|
900
in stock
|
Buy Now | |
Avnet America
from US$4.07
|
-
|
Buy Now | |
Boersig
from US$4.99
|
-
|
Buy Now | |
TE Store
from US$7.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 84 |
Number of Columns | 42 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Contact Shape & Form | Square, Single Beam |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | 1.74in, 44.22mm |
Connector Width | 3.81mm, 150in |
Stack Height | 15mm, 14mm, .591in |
Connector Height | .408in, 10.37mm |
コネクタの高さ | 10.37mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
Industry Standard | IEEE 1386 |
UL Rating | Listed |
CSA File Number | LR7189 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | None |
PCB Mount Alignment | With |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 300 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Board To Board & Mezzanine Connectors 1Fhr |Amp Te Connectivity 5120524-2 | Newark Electronics |
Connectors 1FHR 84 30A/S S N S14 15 | Rapid Electronics |
TE Connectivity 1FHR 84 30A/S S N S14 15 Board to Board | Distrelec |
MEZZANINE CONN, RCPT, 84POS, 2ROW | Farnell |
Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America |
1FHR,84,30A/S,S,N,S14,15 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 84 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 84 | Free Height Receptacle Conn: Board-Board & Vertical & 84 & 1Mm | Part Number: 5120524-2 | Internal Number: 5120524-2 | 1 mm | TE Store |
Where can I find additional details, specifications and documents for a 5120524-2?
Additional datasheets, footprints and schematics for 5120524-2 are listed on our Part Details page. You can also find images and similar parts to 5120524-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120524-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120524-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120524-2 fall under?
The 5120524-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5120524-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120524-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120524-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120524-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5120524-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120524-2 often in real-time on the comparison pages.
What if I can't find stock of 5120524-2?
You can fill out our help required form which you can use to request a quote for 5120524-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.