Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.31
|
No stock
|
Buy Now | |
TE Store
from US$6.14
|
1,084
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
-
|
Buy Now | |
Future Electronics
from US$5.35
|
-
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$5.44
|
-
|
Buy Now | |
element14
from US$6.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 84 |
Number of Columns | 42 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Shape & Form | Single Beam, Square |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Connector Height | .211in, 5.37mm |
Connector Length | 1.74in, 44.22mm |
Connector Width | 3.81mm, 150in |
Stack Height | 9mm, 8mm, .394in, 10mm |
コネクタの高さ | 5.37mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
Mating Entry Location | Top |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Listed |
Industry Standard | IEEE 1386 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention Type | None |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | None |
PCB Mount Alignment | With |
Packaging Method | Tape & Reel |
Packaging Quantity | 650 |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
1FHR,84,30A/S,S,N,S08,09,10 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 84 Centerline (Pitch): 1 mm PCB Mount Receptacle Vertical Board-to-Board 84 | Free Height Receptacle Conn: Board-Board & Vertical & 84 & 1Mm | Part Number: 5120521-2 | Internal Number: 5120521-2 | 1 mm | TE Store |
Receptacle,fine ptch,1.0mm,vert,sldr,84w | RS |
Stacking Connector, Receptacle 84 Position 1Mm | Newark Electronics |
Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America |
Receptacle, fine ptch,1.0mm, vert, sldr,84w | TE Connectivity 5120521-2 | RS Americas |
CONNECTOR, FEMALE, 84WAY | element14 |
Where can I find additional details, specifications and documents for a 5120521-2?
Additional datasheets, footprints and schematics for 5120521-2 are listed on our Part Details page. You can also find images and similar parts to 5120521-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120521-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120521-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120521-2 fall under?
The 5120521-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5120521-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120521-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120521-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120521-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5120521-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120521-2 often in real-time on the comparison pages.
What if I can't find stock of 5120521-2?
You can fill out our help required form which you can use to request a quote for 5120521-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.