511BCA100M000BAG Part Information

Details for 511BCA100M000BAG by Silicon Labs

Silicon Labs Parts

Part Downloads

Part Specifications

Frequency Nom 100MHz
Frequency Stability + / - 30ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range Si511 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • OSCILLATOR, 100MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:100MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 511BCA100M000BAG?

Additional datasheets, footprints and schematics for 511BCA100M000BAG are listed in our Part Details tab. You can also find the 511BCA100M000BAG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 511BCA100M000BAG in the Pricing & Inventory tab next to part details. You can view 511BCA100M000BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 511BCA100M000BAG fall under?

The 511BCA100M000BAG is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to 511BCA100M000BAG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 511BCA100M000BAG you can contact the distributor directly for product support, shipping queries etc.

Is the 511BCA100M000BAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 511BCA100M000BAG have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 511BCA100M000BAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 511BCA100M000BAG often in real-time on the comparison pages.

What if I can't find stock of 511BCA100M000BAG?

You can fill out our help required form which you can use to request a quote for 511BCA100M000BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 511BCA100M000BAG

Loading...
Loading Results for 511BCA100M000BAG
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us