Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
4,291
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,291
in stock
|
Buy Now | |
element14
from US$0.31
|
4,291
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,643
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
9
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Purple |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Test Point, Pcb, Purple, Through Hole | Newark Electronics |
TEST POINT, PCB, PURPLE, THROUGH HOLE | element14 |
Purple Base Silver Plated Miniature PC Test Point | Future Electronics |
PCB TEST PT,PURPLE,TH,AG MINIATURE | Heilind Electronics |
TEST POINT THM PURPLE | Rutronik |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TEST POINT PURPLE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Leather |
---|---|
External Height | 8.5" |
External Width | 2" |
External Depth | 6.5" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5119?
Additional datasheets, footprints and schematics for 5119 are listed on our Part Details page. You can also find images and similar parts to 5119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5119 fall under?
The 5119 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5119 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5119 you can contact the distributor directly for product support, shipping queries etc.
Is the 5119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5119 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for 5119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5119 often in real-time on the comparison pages.
What if I can't find stock of 5119?
You can fill out our help required form which you can use to request a quote for 5119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.