Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,809
in stock
|
Buy Now | |
Sager
from US$0.12
|
6,298
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
5,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,909
in stock
|
Buy Now | |
element14
from US$0.31
|
4,809
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
2,931
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,642
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
684
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
151
in stock
|
Buy Now | |
Rapid Electronics
from US$12.36
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.34
|
57
in stock
|
Buy Now | |
Distrelec
from US$7.80
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Blue |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Test Plugs & Test Jacks TEST POINT BLUE | Sager |
TEST POINT THM BLUE | Rutronik |
Test Point, Pcb, Blue, Through Hole | Newark Electronics |
TEST POINT, PCB, BLUE, THROUGH HOLE | element14 |
TEST POINT (BLUE) - MINIATURE | Heilind Electronics |
Blue Color Keyed Through Hole Miniature Test Point | Future Electronics |
Test Point Mini THM PC .300 L .100OD Heat Resistant Nylon 46 Blue | Keystone Electronics 5117 | RS Americas |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Heavy Duty |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 145mm |
Tweezer Body Material | Nickel Plated Steel |
Tweezer Tip Material | Nickel Plated Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5117?
Additional datasheets, footprints and schematics for 5117 are listed on our Part Details page. You can also find images and similar parts to 5117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5117 fall under?
The 5117 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5117 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5117 you can contact the distributor directly for product support, shipping queries etc.
Is the 5117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5117 have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5117 often in real-time on the comparison pages.
What if I can't find stock of 5117?
You can fill out our help required form which you can use to request a quote for 5117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.