Status: | Unknown |
---|---|
Series: | Xtra Guard® |
RoHS: | Unknown |
Prices starting from US$28.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.98
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 6Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.9mm |
Voltage Rating | 300V |
Product Range | Xtra Guard® |
SVHC | No SVHC (27-Jun-2018) |
Alpha Type Number | 5116C |
Approval Bodies | UL |
Cable Type | Foil + Braided Shield |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Drain Wire Type | Tinned Copper |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Diameter | 5.9mm |
Primary Insulation Thickness | 0.81mm |
Screen Type Primary | Aluminium/polyester/aluminium foil |
Screen Type Secondary | Tinned copper braid |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Standard | CSA/flame test-4 UL/UL94V-1 |
Voltage Rating VAC | 300V |
Wire Size | 24AWG |
CABLE 24AWG, SCRN 6CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a 5116C?
Additional datasheets, footprints and schematics for 5116C are listed on our Part Details page. You can also find images and similar parts to 5116C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5116C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5116C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5116C fall under?
The 5116C is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5116C when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5116C you can contact the distributor directly for product support, shipping queries etc.
Is the 5116C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5116C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5116C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5116C often in real-time on the comparison pages.
What if I can't find stock of 5116C?
You can fill out our help required form which you can use to request a quote for 5116C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.