Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
511405-000,
8-1194019-3 |
Body Shape | Circular |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Brass |
Body Insulation | Without |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Shield Outside Diameter (Min) | .083 – .197in, 2.1 – 5mm |
Conductor Outside Diameter | 1.27mm, .05in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Dielectric Outside Diameter (Max) | .118in, 3mm |
Impedance | 50Ω |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Plug |
Sealable | No |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 58, RG 142, RG 400, RG 141, RG 303 |
Conn BNC PL 50Ohm Solder RA Cable Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors BNC RA PLG STD CBL 1 | Sager |
Conn BNC PL 0GHz to 2.8GHz 50Ohm Solder RA Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 511405-000?
Additional datasheets, footprints and schematics for 511405-000 are listed on our Part Details page. You can also find images and similar parts to 511405-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 511405-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511405-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 511405-000 fall under?
The 511405-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 511405-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 511405-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 511405-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 511405-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 511405-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 511405-000 often in real-time on the comparison pages.
What if I can't find stock of 511405-000?
You can fill out our help required form which you can use to request a quote for 511405-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.