Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64 x .64mm, .025 x .025in |
---|---|
Latch Color | Black |
Connector Profile | Standard |
Latch Material | Glass Filled Polyester |
Number of Rows | 2 |
Number of Positions | 40 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Palladium Nickel, Nickel |
Contact Underplating Material | Nickel, Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Solder Tail Contact Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 13.94mm, .548in |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 2.76in, 70.1mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 1000 – 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon or Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Polarization | With |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Center & Dual |
Panel Mount Feature Type | Mounting Ears |
For Use With | AMP-Latch Connector with standard cover |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 32 |
Latch Type | Short |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.42mm, .174in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L Univ Hdr 40P Act Pin Sht Lat |Amp Te Connectivity 5111897-9 | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: A/L UNIV HDR 40P ACT PIN SHT LAT Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5111897-9 | Internal Number: 5111897-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5111897-9?
Additional datasheets, footprints and schematics for 5111897-9 are listed on our Part Details page. You can also find images and similar parts to 5111897-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111897-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111897-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111897-9 fall under?
The 5111897-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111897-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111897-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111897-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111897-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5111897-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111897-9 often in real-time on the comparison pages.
What if I can't find stock of 5111897-9?
You can fill out our help required form which you can use to request a quote for 5111897-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.