Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.09
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$13.88
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$12.07
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
60
in stock
|
Buy Now | |
Avnet America
from US$6.76
|
-
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now | |
Boersig
from US$7.15
|
-
|
Buy Now | |
TE Store
from US$13.99
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
Number of Rows | 4 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Design | Square Post |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | 32 – 30AWG |
Connector Height | .548in, 6.93mm |
コネクタの高さ | 6.93mm |
Connector Length | .94in, 23.77mm |
Row-to-Row Spacing | 2mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .64mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tray |
Packaging Quantity | 70 |
Packaging Method | Tray |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Type of Connector | Paddleboard |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
030 Assy Sys 50 Paddleboard |Amp Te Connectivity 5111595-7 | Newark Electronics |
TE Connectivity 030 ASSY SYS 50 PADDLEBOARD Headers & Wire Housings 030 ASSY SYS 50 PADDLEBOARD | Distrelec |
Conn IDC Connector M 30 POS 2.54mm IDT RA Cable Mount | Avnet America |
030 ASSY SYS 50 PADDLEBOARD, Board-In Connectors | TE Connectivity 5111595-7 | RS Americas |
Special Order: 030 ASSY SYS 50 PADDLEBOARD PCB Connector Assembly Type: PCB Mount Paddleboard Connector PCB Mount Orientation: Vertical Connector System: Cable-to-Board Number of Positions: 30 Centerline (Pitch): .05 in PCB Mount Paddleboard Connector Vertical Cable-to-Board 30 | Board-In Connector | Part Number: 5111595-7 | Internal Number: 5111595-7 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5111595-7?
Additional datasheets, footprints and schematics for 5111595-7 are listed on our Part Details page. You can also find images and similar parts to 5111595-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111595-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111595-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111595-7 fall under?
The 5111595-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111595-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111595-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111595-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111595-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5111595-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111595-7 often in real-time on the comparison pages.
What if I can't find stock of 5111595-7?
You can fill out our help required form which you can use to request a quote for 5111595-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.