Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.09
|
4,039
in stock
|
Buy Now | |
Newark Electronics
from US$9.40
|
4,039
in stock
|
Buy Now | |
Rapid Electronics
from US$7.30
|
4,039
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
4,039
in stock
|
Buy Now | |
Future Electronics
from US$7.60
|
-
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
Boersig
from US$7.51
|
-
|
Buy Now | |
TE Store
from US$22.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Ejection Latches | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | .5A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | 32 – 30AWG |
Connector Length | .84in, 21.23mm |
Connector Height | .548in, 6.93mm |
Row-to-Row Spacing | 2mm |
コネクタの高さ | 6.93mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, .64mm, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Polarization | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 70 |
製品タイプ | Connector |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Wire/Cable Type | Ribbon Cable |
Type of Connector | Paddleboard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&wire Housings 026 Assy Sys 50 Paddle Brd |Amp Te Connectivity 5111595-6 | Newark Electronics |
Headers&Wire Housings 026 ASSY SYS 50 PADDLE BRD | Rapid Electronics |
TE Connectivity 026 ASSY SYS 50 PADDLEBOARD Board Connector 26 Contact(s) 4 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Plug | Distrelec |
Conn IDC Connector M 26 POS 2.54mm IDT RA Cable Mount | Avnet America |
Special Order: 026 ASSY SYS 50 PADDLEBOARD PCB Connector Assembly Type: PCB Mount Paddleboard Connector PCB Mount Orientation: Vertical Connector System: Cable-to-Board Number of Positions: 26 Centerline (Pitch): .05 in PCB Mount Paddleboard Connector Vertical Cable-to-Board 26 | Board-In Connector | Part Number: 5111595-6 | Internal Number: 5111595-6 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5111595-6?
Additional datasheets, footprints and schematics for 5111595-6 are listed on our Part Details page. You can also find images and similar parts to 5111595-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111595-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111595-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111595-6 fall under?
The 5111595-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111595-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111595-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111595-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111595-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5111595-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111595-6 often in real-time on the comparison pages.
What if I can't find stock of 5111595-6?
You can fill out our help required form which you can use to request a quote for 5111595-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.