5111595-2 PCB Connectors by TE Connectivity

014 ASSY SYS 50 PADDLEBOARD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.66

Distributor Stock
Logo for Newark
Newark
from US$7.68
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.66
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 14
Ejection Latches Without
Number of Rows 4
Contact Mating Area Plating Material Thickness 100µin
Contact Current Rating (Max) .5A
Contact Type Pin
Contact Termination Area Plating Thickness 100µin, 2.54µm
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Design Square Post
PCB Thickness (Recommended) 1.57mm, .062in
Wire Size 32 – 30AWG
Connector Height .548in, 6.93mm
コネクタの高さ 6.93mm
Connector Length .02in, 13.61mm
Row-to-Row Spacing 2mm
Insulation Resistance 5000MΩ
Operating Voltage 30VAC
Centerline (Pitch) .64mm, .05in, 1.27mm
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Polarization With
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Alignment With
Mating Retention Without
Panel Mount Feature Without
Circuit Application Signal
For Use With Mates with Receptacles
Packaging Quantity 70
Packaging Method Tray
実装方法 Tray
Type of Connector Paddleboard
Connector System Wire-to-Board
Wire/Cable Type Ribbon Cable
Connector & Housing Type Plug
製品タイプ Connector
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector Type Connector Assembly
Termination Post & Tail Length .1in, 2.54mm
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F

Alternative Descriptions

014 Assy Sys 50 Paddleboard |Amp Te Connectivity 5111595-2 | Newark Electronics
Conn IDC Connector M 14 POS 2.54mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5111595-2?

Additional datasheets, footprints and schematics for 5111595-2 are listed on our Part Details page. You can also find images and similar parts to 5111595-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5111595-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111595-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5111595-2 fall under?

The 5111595-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5111595-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5111595-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5111595-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5111595-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5111595-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5111595-2 often in real-time on the comparison pages.

What if I can't find stock of 5111595-2?

You can fill out our help required form which you can use to request a quote for 5111595-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay