Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.08
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
844
in stock
|
Buy Now | |
element14
from US$6.67
|
844
in stock
|
Buy Now | |
TE Store
from US$8.04
|
138
in stock
|
Buy Now | |
Avnet America
from US$6.07
|
-
|
Buy Now | |
RS Americas
from US$10.73
|
-
|
Buy Now | |
Avnet Asia
from US$6.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Connector Width | 8.38mm, .3299in |
Wire Size | 158 – 296CMA, 28 – 26AWG, .08 – .15mm² |
Accepts Wire Insulation Diameter Range | .032 – .0381in, .81 – .97mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 2.676in, 67.97mm |
Row-to-Row Spacing | 2mm, .1in |
Connector Height | 14.48mm, .5701in |
コネクタの高さ | 14.48mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Retention | Without |
Panel Mount Feature | Without |
Polarization | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Mounting Ears |
Mating Alignment | With |
For Use With | Mates with Receptacles |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Header Type | Shrouded |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Connector System | Wire-to-Wire |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connector, Plug, 34Pos, 2Rows, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5111448-8 | Newark Electronics |
CONNECTOR, PLUG, 34POS, 2ROWS, 2.54MM | element14 |
034 UNIV I/O 30DP SLOT Connector System: Wire-to-Wire Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5111448-8 | Internal Number: 5111448-8 | TE Connectivity | TE Store |
Conn IDC Connector M 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
Ribbon cable conn.male,34 way,2.54mm, blk | TE Connectivity 5111448-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5111448-8?
Additional datasheets, footprints and schematics for 5111448-8 are listed on our Part Details page. You can also find images and similar parts to 5111448-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111448-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111448-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111448-8 fall under?
The 5111448-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111448-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111448-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111448-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111448-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 5111448-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111448-8 often in real-time on the comparison pages.
What if I can't find stock of 5111448-8?
You can fill out our help required form which you can use to request a quote for 5111448-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.