Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Ejection Latches | Without |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.1mm, .24in |
コネクタの高さ | 14.48mm |
Connector Length | 2.176in, 55.27mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Width | .3299in, 8.38mm |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Accepts Wire Insulation Diameter Range | .81 – .97mm, .032 – .0381in |
Row-to-Row Spacing | .1in, 2mm |
Connector Height | .5701in, 14.48mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
PCB Mount Retention | Without |
Panel Mount Feature Type | Mounting Ears |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 20 |
Packaging Method | Tray, Box & Tray |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
024 Univ I/O 30Dp Slot |Amp Te Connectivity 5111448-5 | Newark Electronics |
Conn IDC Connector M 24 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5111448-5?
Additional datasheets, footprints and schematics for 5111448-5 are listed on our Part Details page. You can also find images and similar parts to 5111448-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111448-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111448-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111448-5 fall under?
The 5111448-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111448-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111448-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111448-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111448-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5111448-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111448-5 often in real-time on the comparison pages.
What if I can't find stock of 5111448-5?
You can fill out our help required form which you can use to request a quote for 5111448-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.