Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Color | Red |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Standard |
Latch Material | PCT |
Ejection Latches | With |
Number of Positions | 34 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel, Palladium Nickel |
端子の下地めっきの材料 | Palladium Nickel, Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
Solder Tail Contact Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass, Phosphor Bronze |
Contact Type | Pin |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.636mm |
Connector Length | 2.46in, 62.48mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 8.636mm, .548in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
Housing Material | PCT GF |
PCB Mount Alignment | Without |
Polarization | With |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | Without |
Mating Retention | With |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Center & Dual |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Receptacles With Strain Relief |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown., Pin headers in 10-position size have only slot for dual polarization, located as shown. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 18 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Latch Type | Long |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
A/L Univ Hdr 34P Vert Lg Lat Ht Rohs Compliant: Yes |Amp Te Connectivity 5111374-8 | Newark Electronics |
TE Connectivity A/L UNIV HDR 34P VERT LG LAT HT Headers | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5111374-8?
Additional datasheets, footprints and schematics for 5111374-8 are listed on our Part Details page. You can also find images and similar parts to 5111374-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5111374-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5111374-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5111374-8 fall under?
The 5111374-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5111374-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5111374-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5111374-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5111374-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 5111374-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5111374-8 often in real-time on the comparison pages.
What if I can't find stock of 5111374-8?
You can fill out our help required form which you can use to request a quote for 5111374-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.