Status: | Unknown |
---|---|
Series: | 5110 Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 2.2V |
Mounting Hole Dia | 3.99mm |
Forward Current If | 30mA |
Luminous Intensity | 16mcd |
IP / NEMA Rating | - |
Product Range | 5110 Series |
SVHC | No SVHC (27-Jun-2018) |
Panel Mount Indicator, Led, 4.01Mm, Green, 2.2V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 2.2V | element14 |
Green ╪3 mm 16 mcd Diffused 2.2 V Domed Wire Lead LED | Future Electronics |
CML LED INDICATORS - INDICATOR | Relay Specialties |
Where can I find additional details, specifications and documents for a 5110F5?
Additional datasheets, footprints and schematics for 5110F5 are listed on our Part Details page. You can also find images and similar parts to 5110F5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5110F5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5110F5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5110F5 fall under?
The 5110F5 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 5110F5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5110F5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5110F5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5110F5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Relay Specialties have stock available or on a lead time for 5110F5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5110F5 often in real-time on the comparison pages.
What if I can't find stock of 5110F5?
You can fill out our help required form which you can use to request a quote for 5110F5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.