Status: | Unknown |
---|---|
Series: | 5110F Series |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 4.01mm |
Forward Current If | 10mA |
Luminous Intensity | 10mcd |
IP / NEMA Rating | Not Rated |
Product Range | 5110F Series |
Colour | Red |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 4.01Mm, Red, 2V | Newark Electronics |
CML LED INDICATORS - INDICATOR | Relay Specialties |
Red ╪3 mm 10 mcd Diffused 2 V Domed Wire Lead LED | Future Electronics |
Where can I find additional details, specifications and documents for a 5110F1?
Additional datasheets, footprints and schematics for 5110F1 are listed on our Part Details page. You can also find images and similar parts to 5110F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5110F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5110F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5110F1 fall under?
The 5110F1 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 5110F1 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5110F1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5110F1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5110F1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Future Electronics have stock available or on a lead time for 5110F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5110F1 often in real-time on the comparison pages.
What if I can't find stock of 5110F1?
You can fill out our help required form which you can use to request a quote for 5110F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.