Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.04" |
---|---|
External Diameter | 0.345" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | Transistor Mount |
For Use With | TO-5 Transistors |
RoHS Compliant | Yes |
Transistor Mount, 0.345Mm, Nylon 6.6 | Newark Electronics |
PERM-O-PADS, Round, TO-5 Mount, 4 Lead, 0.345 OD, 0.04 Thick, Nylon, Natural | Bivar Inc. 511-038 | RS Americas |
Where can I find additional details, specifications and documents for a 511-038?
Additional datasheets, footprints and schematics for 511-038 are listed on our Part Details page. You can also find images and similar parts to 511-038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 511-038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511-038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 511-038 fall under?
The 511-038 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 511-038 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 511-038 you can contact the distributor directly for product support, shipping queries etc.
Is the 511-038 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 511-038 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 511-038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 511-038 often in real-time on the comparison pages.
What if I can't find stock of 511-038?
You can fill out our help required form which you can use to request a quote for 511-038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.