Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 5A |
Constant Current Load | 7A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Measuring Range | 300hPa to 1200hPa |
---|---|
Resolution (in H2O) | 0.1 |
Accuracy % | - |
Response Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
Operating Temperature Range | 0°C to +50°C |
Manometer, Absolute | Newark Electronics |
MANOMETER, ABSOLUTE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Instrumentation Handle, 4.5 in. L x 1.5 in. H, Aluminum | Carlton-Bates |
Racks & Rack Cabinet Accessories HNDL ALUM BK A 4.50 | Sager |
Where can I find additional details, specifications and documents for a 511?
Additional datasheets, footprints and schematics for 511 are listed on our Part Details page. You can also find images and similar parts to 511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 511 fall under?
The 511 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 511 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 511 you can contact the distributor directly for product support, shipping queries etc.
Is the 511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 511 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 511 often in real-time on the comparison pages.
What if I can't find stock of 511?
You can fill out our help required form which you can use to request a quote for 511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.