510CBA25M0000BAG Silicon Labs Parts by Silicon Labs

OSCILLATOR 25MHZ CMOS 3.2MM X 5MM

Status: Unknown
Series: Si510 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.88


Distributor Starting From Stock
Logo for Richardson RFPD Richardson RFPD US$2.00
1,000
Buy Now
Logo for element14 element14 US$1.88
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 25MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range Si510 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

OSCILLATOR, 25MHZ, CMOS, 3.2MM X 5MM | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 510CBA25M0000BAG?

Additional datasheets, footprints and schematics for 510CBA25M0000BAG are listed on our Part Details page. You can also find images and similar parts to 510CBA25M0000BAG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 510CBA25M0000BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 510CBA25M0000BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 510CBA25M0000BAG fall under?

The 510CBA25M0000BAG is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to 510CBA25M0000BAG when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 510CBA25M0000BAG you can contact the distributor directly for product support, shipping queries etc.

Is the 510CBA25M0000BAG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 510CBA25M0000BAG have stock available?

Authorised distributors including Richardson RFPD, Farnell and element14 have stock available or on a lead time for 510CBA25M0000BAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 510CBA25M0000BAG often in real-time on the comparison pages.

What if I can't find stock of 510CBA25M0000BAG?

You can fill out our help required form which you can use to request a quote for 510CBA25M0000BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay