510BBA212M500BAG Part Information

Details for 510BBA212M500BAG by Silicon Labs

Electronic & Electrical Components>Crystals & Oscillators>Oscillators

Part Downloads

Part Specifications

Frequency Nom 212MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range Si510 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
Frequency 212.5MHz
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 6Pins
Oscillator Mounting SMD
Supply Voltage Max 3.63V
Supply Voltage Min 2.97V
RoHS Compliant

Alternative Part Descriptions

  • OSC, 212.5MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:212MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 510BBA212M500BAG?

Additional datasheets, footprints and schematics for 510BBA212M500BAG are listed in our Part Details tab. You can also find the 510BBA212M500BAG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 510BBA212M500BAG in the Pricing & Inventory tab next to part details. You can view 510BBA212M500BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 510BBA212M500BAG fall under?

The 510BBA212M500BAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 510BBA212M500BAG when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 510BBA212M500BAG you can contact the distributor directly for product support, shipping queries etc.

Is the 510BBA212M500BAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 510BBA212M500BAG have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 510BBA212M500BAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 510BBA212M500BAG often in real-time on the comparison pages.

What if I can't find stock of 510BBA212M500BAG?

You can fill out our help required form which you can use to request a quote for 510BBA212M500BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 510BBA212M500BAG

Loading...
Loading Results for 510BBA212M500BAG
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us