510ABA106M250AAG Part Information

Details for 510ABA106M250AAG by Silicon Labs

Electronic & Electrical Components>Crystals & Oscillators>Oscillators

Part Downloads

Part Specifications

Frequency Nom 106MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range Si510 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVPECL
Frequency 106.25MHz
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 6Pins
Oscillator Mounting SMD
Supply Voltage Max 3.63V
Supply Voltage Min 2.97V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 510ABA106M250AAG?

Additional datasheets, footprints and schematics for 510ABA106M250AAG are listed in our Part Details tab. You can also find the 510ABA106M250AAG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 510ABA106M250AAG in the Pricing & Inventory tab next to part details. You can view 510ABA106M250AAG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 510ABA106M250AAG fall under?

The 510ABA106M250AAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 510ABA106M250AAG when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 510ABA106M250AAG you can contact the distributor directly for product support, shipping queries etc.

Is the 510ABA106M250AAG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 510ABA106M250AAG have stock available?

There is no stock from authorised distributors for 510ABA106M250AAG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 510ABA106M250AAG often in real-time on the comparison pages.

What if I can't find stock of 510ABA106M250AAG?

You can fill out our help required form which you can use to request a quote for 510ABA106M250AAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 510ABA106M250AAG

Loading...
Loading Results for 510ABA106M250AAG
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us