5106C SL002 Alpha Wire Parts by Alpha Wire

CABLE 22AWG 6 CORE SLATE 152.4M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,843.31

Distributor Stock
Logo for Farnell
Farnell
from US$1,843.31
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,975.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$4,174.95
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge 22AWG
Conductor Area CSA 0.35mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
Jacket Colour Slate
No. of Max Strands x Strand Size 7 x 30AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 6.4mm
Voltage Rating 300V
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Foil + Braided Shield
Conductor Make-up 7 / 30AWG
Outer Diameter 6.4mm
Shield Material Foil / Braid
Shield Type Shielded
Wire Size 22AWG

Alternative Descriptions

CABLE, 22AWG, 6 CORE, SLATE, 152.4M | Farnell
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V | Newark Electronics
Multiconductor, 6C, 22AWG, Stranded, Foil/Braid, PVC, Xtra-Guard 1 Series | Alpha Wire 5106C SL002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5106C SL002?

Additional datasheets, footprints and schematics for 5106C SL002 are listed on our Part Details page. You can also find images and similar parts to 5106C SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5106C SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5106C SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5106C SL002 fall under?

The 5106C SL002 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 5106C SL002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5106C SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 5106C SL002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5106C SL002 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 5106C SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5106C SL002 often in real-time on the comparison pages.

What if I can't find stock of 5106C SL002?

You can fill out our help required form which you can use to request a quote for 5106C SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay