Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.63
|
No stock
|
Buy Now | |
TTI Europe
from US$14.87
|
847
in stock
|
Buy Now | |
TE Store
from US$19.10
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$19.54
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$19.60
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
294
in stock
|
Buy Now | |
Distrelec
from US$24.80
|
294
in stock
|
Buy Now | |
Heilind Electronics
from US$20.57
|
41
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.57
|
13
in stock
|
Buy Now | |
Future Electronics
from US$16.59
|
-
|
Buy Now | |
Avnet America
from US$16.51
|
-
|
Buy Now | |
RS Americas
from US$30.96
|
-
|
Buy Now | |
element14
from US$18.05
|
-
|
Buy Now | |
Avnet Asia
from US$19.00
|
-
|
Buy Now | |
Boersig
from US$20.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Number of Positions | 125 |
Number of Rows | 5 |
Number of Signal Positions | 110 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Module Length | 50mm |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 11 |
実装方法 | Tray |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Shielded | No |
Crosstalk Version | Reduced |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK HM REC B/125P VRT | TTI Europe |
Z-PACK/B25 VF 125P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 25 | Hard Metric Backplane Receptacle Connector: Mezzanine & 2Mm | Part Number: 5106774-1 | Internal Number: 5106774-1 | TE Connectivity | TE Store |
Hard Metric Connectors Rec B/125P Vrt B-Plane Hm |Amp Te Connectivity 5106774-1 | Newark Electronics |
Hard Metric Connectors REC B/125P VRT B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/B25 VF 125P | Distrelec |
Type B 125 Position 2 mm Receptacle Press Fit Hard Metric PCB Mount Connector | Future Electronics |
Conn Hard Metric F 125 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack/B25 Vf 125P | TE Connectivity 5106774-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 125Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5106774-1?
Additional datasheets, footprints and schematics for 5106774-1 are listed on our Part Details page. You can also find images and similar parts to 5106774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5106774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5106774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5106774-1 fall under?
The 5106774-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5106774-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5106774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5106774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5106774-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5106774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5106774-1 often in real-time on the comparison pages.
What if I can't find stock of 5106774-1?
You can fill out our help required form which you can use to request a quote for 5106774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.