Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 44 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L LOW PRO HDR 44P RA BLACK Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 44 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103311-9 | Internal Number: 5103311-9 | TE Connectivity | TE Store |
A/L Low Pro Header, 44P Ra Black | TE Connectivity 5103311-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5103311-9?
Additional datasheets, footprints and schematics for 5103311-9 are listed on our Part Details page. You can also find images and similar parts to 5103311-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103311-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103311-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103311-9 fall under?
The 5103311-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103311-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103311-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103311-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103311-9 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 5103311-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103311-9 often in real-time on the comparison pages.
What if I can't find stock of 5103311-9?
You can fill out our help required form which you can use to request a quote for 5103311-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.