Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.60
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
1,484
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
734
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
734
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
734
in stock
|
Buy Now | |
TE Store
from US$4.01
|
388
in stock
|
Buy Now | |
Powell Electronics
from US$3.64
|
210
in stock
|
Buy Now | |
Distrelec
from US$4.46
|
36
in stock
|
Buy Now | |
element14
from US$3.15
|
20
in stock
|
Buy Now | |
Farnell
from US$2.54
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 34 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Square Post |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | .347in, 8.813mm |
コネクタの高さ | 8.813mm |
Connector Length | 50.8mm, 2in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 35 |
Packaging Method | Tube |
製品タイプ | Connector |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Conn Shrouded Header HDR 34 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L Low Pro Hdr 34P Ra Black Rohs Compliant: Yes |Amp Te Connectivity 5103311-7 | Newark Electronics |
HDR R.A. DOUBLE 34P low profile | Rapid Electronics |
A/L LOW PRO HDR 34P RA BLACK Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103311-7 | Internal Number: 5103311-7 | TE Connectivity | TE Store |
TE Connectivity Pin header DIN 41651, 34Contacts | Distrelec |
Header horiz 34 way 2.54mm AmpLatch | RS |
CONN, R/A HEADER, 34POS, 2ROW, 2.54MM | element14 |
AMP-LATCH Series,2.54mm Pitch 34 Way 2 Row Right Angle PCB Header, Solder Term,1A | TE Connectivity 5103311-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5103311-7?
Additional datasheets, footprints and schematics for 5103311-7 are listed on our Part Details page. You can also find images and similar parts to 5103311-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103311-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103311-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103311-7 fall under?
The 5103311-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103311-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103311-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103311-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103311-7 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 5103311-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103311-7 often in real-time on the comparison pages.
What if I can't find stock of 5103311-7?
You can fill out our help required form which you can use to request a quote for 5103311-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.