Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5102433001,
6-1194010-7 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 8.2kg/km |
---|---|
Wire Color | Blue |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | 1.1mm, .044in |
Conductor Size | .75mm² |
Strand Size | 32AWG |
Wire Size | .75mm², 20AWG |
Conductor Diameter Range | 1.05 – 1.15mm, .041 – .045in |
Overall Outside Diameter Range | 1.41 – 1.56mm, .055 – .061in |
Wire Diameter | .06in, 1.524mm |
Overall Outside Diameter | 1.56mm, .0615in |
Resistance (Max) | 24.7 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Cable Type | FlexLite |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 32AWG Tin Plated Copper Blue 600VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5102433001?
Additional datasheets, footprints and schematics for 5102433001 are listed on our Part Details page. You can also find images and similar parts to 5102433001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102433001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102433001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102433001 fall under?
The 5102433001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 5102433001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102433001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102433001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102433001 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 5102433001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102433001 often in real-time on the comparison pages.
What if I can't find stock of 5102433001?
You can fill out our help required form which you can use to request a quote for 5102433001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.